MilesTek Corporation MIDDLE ATLANTIC 20RS SWING FRAME WALLMOUNT BLK SFR-20-12

Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 12"DEEP - MILESTEK PART # 50-41029 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition. Load Capacity: 100 lbs.
Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 12"DEEP - MILESTEK PART # 50-41029 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition. Load Capacity: 100 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 20RS SWING FRAME WALLMOUNT BLK - SFR-20-12 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC 20RS SWING FRAME WALLMOUNT BLK
SFR-20-12
MIDDLE ATLANTIC 20RS SWING FRAME WALLMOUNT BLK SFR-20-12
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 12"DEEP - MILESTEK PART # 50-41029 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition. Load Capacity: 100 lbs.

MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 12"DEEP - MILESTEK PART # 50-41029 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition.

  • Load Capacity: 100 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SFR-20-12
Product Name MIDDLE ATLANTIC 20RS SWING FRAME WALLMOUNT BLK
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers