MilesTek Corporation Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| 10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801) The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable... | |
| COMPOSITE VIDEO/S-VIDEO TO HDMI CONVERTER/SCALER - PART# 90-12015 RCA Composite video and S-video to HDMI Scaler takes either Composite Video or S-Video as input and converts it to HDMI. It... | |
| USB to HDMI Converter DOES NOT SUPPORT OPERATING SYSTEMS NEWER THAN WINDOWS 7. Connects PC to HDTV via USB port. It is designed to add a HDMI port to any... | |
| These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop... | |
| With this converter, you can easily extend the distance of Gigabit Copper up to 10Km. Complies with IEEE802.3z, 1000Base-LX, IEEE802.3ab, 1000Base-T. Comact in size, easy installation. 1000Base-LX interface for up... |