MilesTek Corporation MIDDLE ATLANTIC SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS CBS-ERK-20

Description
[MID ATL] SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS - MIDDLE ATLANTIC - CBS-ERK-20 ERK caster bases are equipped with 3 diameter swivel wheels available in commercial grade and a NEW fine floor version featuring a soft rubber wheel constructed from Dynatread TPR to protect against damaging decorative flooring. Skirted for aesthetics, each base comes with its wheels preinstalled. Raises total rack height by 3 3/4". Features Commerial Grade Caster base for 20" depth model Weight Capacity: 1300lbs.
Description
[MID ATL] SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS - MIDDLE ATLANTIC - CBS-ERK-20 ERK caster bases are equipped with 3 diameter swivel wheels available in commercial grade and a NEW fine floor version featuring a soft rubber wheel constructed from Dynatread TPR to protect against damaging decorative flooring. Skirted for aesthetics, each base comes with its wheels preinstalled. Raises total rack height by 3 3/4". Features Commerial Grade Caster base for 20" depth model Weight Capacity: 1300lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC SKRTD WHEELBASE FITS 20
Denton, TX, United States
MIDDLE ATLANTIC SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS
CBS-ERK-20
MIDDLE ATLANTIC SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS CBS-ERK-20
[MID ATL] SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS - MIDDLE ATLANTIC - CBS-ERK-20 ERK caster bases are equipped with 3 diameter swivel wheels available in commercial grade and a NEW fine floor version featuring a soft rubber wheel constructed from Dynatread TPR to protect against damaging decorative flooring. Skirted for aesthetics, each base comes with its wheels preinstalled. Raises total rack height by 3 3/4". Features Commerial Grade Caster base for 20" depth model Weight Capacity: 1300lbs.

[MID ATL] SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS - MIDDLE ATLANTIC - CBS-ERK-20 ERK caster bases are equipped with 3 diameter swivel wheels available in commercial grade and a NEW fine floor version featuring a soft rubber wheel constructed from Dynatread TPR to protect against damaging decorative flooring. Skirted for aesthetics, each base comes with its wheels preinstalled. Raises total rack height by 3 3/4".

    Features
  • Commerial Grade Caster base for 20" depth model
  • Weight Capacity: 1300lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number CBS-ERK-20
Product Name MIDDLE ATLANTIC SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS
Unlock Full Specs
to access all available technical data

Similar Products

Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers