MilesTek Corporation SOLID CANTILEVER SHELF 1RS 10.75 DEEP U1 MILESTEK PART 50-70160 U1

Description
[MID ATL] SOLID CANTILEVER SHELF 1RS 10.75 DEEP - MilesTek PART# 50-70160 19" Solid Cantilever Shelf 1-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 1 Inside Width: 17-3/8" Inside Depth: 10-1/2" Capacity: 35 lbs.
Description
[MID ATL] SOLID CANTILEVER SHELF 1RS 10.75 DEEP - MilesTek PART# 50-70160 19" Solid Cantilever Shelf 1-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 1 Inside Width: 17-3/8" Inside Depth: 10-1/2" Capacity: 35 lbs.

Suppliers

Company
Product
Description
Supplier Links
SOLID CANTILEVER SHELF 1RS 10.75 DEEP U1 MILESTEK PART 50-70160 - U1 - MilesTek Corporation
Denton, TX, United States
SOLID CANTILEVER SHELF 1RS 10.75 DEEP U1 MILESTEK PART 50-70160
U1
SOLID CANTILEVER SHELF 1RS 10.75 DEEP U1 MILESTEK PART 50-70160 U1
[MID ATL] SOLID CANTILEVER SHELF 1RS 10.75 DEEP - MilesTek PART# 50-70160 19" Solid Cantilever Shelf 1-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 1 Inside Width: 17-3/8" Inside Depth: 10-1/2" Capacity: 35 lbs.

[MID ATL] SOLID CANTILEVER SHELF 1RS 10.75 DEEP - MilesTek PART# 50-70160
19" Solid Cantilever Shelf 1-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately)

    Size and Capacity:
  • Rack Spaces: 1
  • Inside Width: 17-3/8"
  • Inside Depth: 10-1/2"
  • Capacity: 35 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U1
Product Name SOLID CANTILEVER SHELF 1RS 10.75 DEEP U1 MILESTEK PART 50-70160
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.35 to 4.72 inch (85.09 to 120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details