MilesTek Corporation MIDDLE ATLANTIC PORTABLE RACK 21 RS MILESTEK PART 50-70197 PTRK-21

Description
[MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models. Size and Capacity: Outside Width: 23" Outside Depth: 24" Outside Height: 46" Usable Width: 19" Usable Depth: 22" Usable Height: 36.5" Rack Spaces: 21 Load Capacity: 500 lbs.
Description
[MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models. Size and Capacity: Outside Width: 23" Outside Depth: 24" Outside Height: 46" Usable Width: 19" Usable Depth: 22" Usable Height: 36.5" Rack Spaces: 21 Load Capacity: 500 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PORTABLE RACK 21 RS MILESTEK PART 50-70197 - PTRK-21 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC PORTABLE RACK 21 RS MILESTEK PART 50-70197
PTRK-21
MIDDLE ATLANTIC PORTABLE RACK 21 RS MILESTEK PART 50-70197 PTRK-21
[MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models. Size and Capacity: Outside Width: 23" Outside Depth: 24" Outside Height: 46" Usable Width: 19" Usable Depth: 22" Usable Height: 36.5" Rack Spaces: 21 Load Capacity: 500 lbs.

[MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models.

    Size and Capacity:
  • Outside Width: 23"
  • Outside Depth: 24"
  • Outside Height: 46"
  • Usable Width: 19"
  • Usable Depth: 22"
  • Usable Height: 36.5"
  • Rack Spaces: 21
  • Load Capacity: 500 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number PTRK-21
Product Name MIDDLE ATLANTIC PORTABLE RACK 21 RS MILESTEK PART 50-70197
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 106-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers