MilesTek Corporation MIDDLE ATLANTIC FAN TOP, ACCEPTS ONE 10" FAN MW-10FT

Description
Mounts one 10” fan. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.
Description
Mounts one 10” fan. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC FAN TOP, ACCEPTS ONE 10
Denton, TX, United States
MIDDLE ATLANTIC FAN TOP, ACCEPTS ONE 10" FAN
MW-10FT
MIDDLE ATLANTIC FAN TOP, ACCEPTS ONE 10" FAN MW-10FT
Mounts one 10” fan. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Mounts one 10” fan. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MW-10FT
Product Name MIDDLE ATLANTIC FAN TOP, ACCEPTS ONE 10" FAN
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers