MilesTek Corporation Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is...
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require...
MilesTek's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly...
MilesTek's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly...
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly...
Miletek's MUS3A00065, MUS3A00066 & MUS3A00067 series of USB 3.0 cable assemblies deliver fast performance combined with an extra rugged design. Die-cast metal USB connector shells make these cables able to...
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm...
10 meter AOC USB3 A to MicroB w/ locking screws WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause...
20 meter AOC USB3 A to MicroB w/ locking screws WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause...
BNC Removal Tools - 40-14006 Tool is 8" from handle to head with a 4" shaft. Removes or installs BNC plug cable assemblies in hard-to-reach areas, such as the rear...
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and...
Bring waterproof protection to your network today with IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies and...
CABLE WATER PROOF USB C-M/A-M, length 1MTR WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth...
CABLE WATER PROOF USB C-M/A-M, length 3MTR WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth...
CABLE WATER PROOF USBC-F/A-M, length 1MTR WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects...
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend...
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male...
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male...
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive...
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and...
Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using...
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 3.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 5.0F
MilesTek offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies...
MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped...
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type...
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells,...
Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A...
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a...
Panel mount USB 3.0 Type A -A female adaptor, easy installation, ideal for rack mountable applications. Features Allows USB cables to be passed through panels, enclosures and wall plates 30...
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables...
Protect unused ports from damage with these sealed covers. When fully seated the IP67 rated seal is maintained. Use with any IP67 female USB or firewire connector. Rubber lanyard can...
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many...
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize...
These unique cable assemblies feature low smoke zero halogen cable jackets plus a latching Type A USB plug and a standard Type B plug. The latching Type A USB plug...
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack.
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive...
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive...
USB 3.0 Female to male Type A right angle left exit, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle left exit, length 0.75M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle left exit, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle right exit, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle right exit, length 0.75M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle right exit, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle up exit, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle up exit, length 0.75M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle up exit, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. USB...
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California...
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California...
USB 3.1 LSZH Type C Gen 2 M/M 10Gbps, length 0.3M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB 3.1 Type C Gen 2 M/M 10 Gbps, length 0.3M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB 3.1 Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB 3.1 Type C Gen 2 M/M 10 Gbps, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male...
USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector...
WATERPROOF USB C PANEL JACK FF WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects...