MilesTek Corporation 16SP (28") WALLRK W/PLEXIDOOR 20"DP BLK DWR-16-22PD

Description
Wall Mount Sectional Cabinet with Enhanced Cable Management - DWR-16-22PD Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas.Structural Features: Zero Clearance Latch option allows side-by-side or interior corner mounting Welded construction provides up to a 300 lb. weight capacity, depending on model Reversible padlockable center section is keyed differently from optional front door for security Finished in a durable black or granite gray textured powder coat
Description
Wall Mount Sectional Cabinet with Enhanced Cable Management - DWR-16-22PD Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas.Structural Features: Zero Clearance Latch option allows side-by-side or interior corner mounting Welded construction provides up to a 300 lb. weight capacity, depending on model Reversible padlockable center section is keyed differently from optional front door for security Finished in a durable black or granite gray textured powder coat

Suppliers

Company
Product
Description
Supplier Links
16SP (28
Denton, TX, United States
16SP (28") WALLRK W/PLEXIDOOR 20"DP BLK
DWR-16-22PD
16SP (28") WALLRK W/PLEXIDOOR 20"DP BLK DWR-16-22PD
Wall Mount Sectional Cabinet with Enhanced Cable Management - DWR-16-22PD Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas.Structural Features: Zero Clearance Latch option allows side-by-side or interior corner mounting Welded construction provides up to a 300 lb. weight capacity, depending on model Reversible padlockable center section is keyed differently from optional front door for security Finished in a durable black or granite gray textured powder coat

Wall Mount Sectional Cabinet with Enhanced Cable Management - DWR-16-22PD Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas.Structural Features:

  • Zero Clearance Latch option allows side-by-side or interior corner mounting
  • Welded construction provides up to a 300 lb. weight capacity, depending on model
  • Reversible padlockable center section is keyed differently from optional front door for security
  • Finished in a durable black or granite gray textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number DWR-16-22PD
Product Name 16SP (28") WALLRK W/PLEXIDOOR 20"DP BLK
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details