MilesTek Corporation BLACK LAMINATED RACK 20RSx18" DEEP BRK20

Description
Middle Atlantic Black Laminated Rack 20RSx18in Deep - MilesTek part number 50-70249 Black Laminated Rack 20-Space. Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 36.5" Usable Width: 19" Usable Depth: 16" Usable Height: 35" Rack Spaces: 20 Load Capacity: N/R lbs. Black Laminated Rack Spec Sheet (.PDF)
Description
Middle Atlantic Black Laminated Rack 20RSx18in Deep - MilesTek part number 50-70249 Black Laminated Rack 20-Space. Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 36.5" Usable Width: 19" Usable Depth: 16" Usable Height: 35" Rack Spaces: 20 Load Capacity: N/R lbs. Black Laminated Rack Spec Sheet (.PDF)

Suppliers

Company
Product
Description
Supplier Links
BLACK LAMINATED RACK 20RSx18
Denton, TX, United States
BLACK LAMINATED RACK 20RSx18" DEEP
BRK20
BLACK LAMINATED RACK 20RSx18" DEEP BRK20
Middle Atlantic Black Laminated Rack 20RSx18in Deep - MilesTek part number 50-70249 Black Laminated Rack 20-Space. Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 36.5" Usable Width: 19" Usable Depth: 16" Usable Height: 35" Rack Spaces: 20 Load Capacity: N/R lbs. Black Laminated Rack Spec Sheet (.PDF)

Middle Atlantic Black Laminated Rack 20RSx18in Deep - MilesTek part number 50-70249 Black Laminated Rack 20-Space. Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18".

    Size and Capacity:
  • Outside Width: 20.5"
  • Outside Depth: 18"
  • Outside Height: 36.5"
  • Usable Width: 19"
  • Usable Depth: 16"
  • Usable Height: 35"
  • Rack Spaces: 20
  • Load Capacity: N/R lbs.

Black Laminated Rack Spec Sheet (.PDF)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number BRK20
Product Name BLACK LAMINATED RACK 20RSx18" DEEP
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-508-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers