MilesTek Corporation MIDDLE ATLANTIC DWR SERIES RACK, DWR-24-26 DWR-24-26

Description
Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.
Description
Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC DWR SERIES RACK, DWR-24-26 - DWR-24-26 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC DWR SERIES RACK, DWR-24-26
DWR-24-26
MIDDLE ATLANTIC DWR SERIES RACK, DWR-24-26 DWR-24-26
Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.

Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number DWR-24-26
Product Name MIDDLE ATLANTIC DWR SERIES RACK, DWR-24-26
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1231570 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 109-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers