MilesTek Corporation BLACK LAMINATED RACK 16RSx18" DEEP BRK16

Description
Middle Atlantic Black Laminated Rack 16-Space. MilesTek Part Number 50-70248 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 29.5" Usable Width: 19" Usable Depth: 16" Usable Height: 28" Rack Spaces: 16 Load Capacity: N/R lbs.
Description
Middle Atlantic Black Laminated Rack 16-Space. MilesTek Part Number 50-70248 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 29.5" Usable Width: 19" Usable Depth: 16" Usable Height: 28" Rack Spaces: 16 Load Capacity: N/R lbs.

Suppliers

Company
Product
Description
Supplier Links
BLACK LAMINATED RACK 16RSx18
Denton, TX, United States
BLACK LAMINATED RACK 16RSx18" DEEP
BRK16
BLACK LAMINATED RACK 16RSx18" DEEP BRK16
Middle Atlantic Black Laminated Rack 16-Space. MilesTek Part Number 50-70248 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 29.5" Usable Width: 19" Usable Depth: 16" Usable Height: 28" Rack Spaces: 16 Load Capacity: N/R lbs.

Middle Atlantic Black Laminated Rack 16-Space. MilesTek Part Number 50-70248 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 29.5" Usable Width: 19" Usable Depth: 16" Usable Height: 28" Rack Spaces: 16 Load Capacity: N/R lbs.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number BRK16
Product Name BLACK LAMINATED RACK 16RSx18" DEEP
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details