MilesTek Corporation 31.5" DEPTH 40 SPACE SERVER/AV RACK MRK-4031

Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4031 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4031 Dimensions: 31.5" Outside Depth, 40 Rack Spaces, 70" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4031 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4031 Dimensions: 31.5" Outside Depth, 40 Rack Spaces, 70" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
31.5
Denton, TX, United States
31.5" DEPTH 40 SPACE SERVER/AV RACK
MRK-4031
31.5" DEPTH 40 SPACE SERVER/AV RACK MRK-4031
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4031 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4031 Dimensions: 31.5" Outside Depth, 40 Rack Spaces, 70" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4031 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features:

  • MRK-4031 Dimensions: 31.5" Outside Depth, 40 Rack Spaces, 70" Racking Height
  • Perfect for Networking and Pro AV environments
  • Fully welded construction
  • Static load capacity, 10,000 lbs.
  • UL Listed load capacity, 2,500 lbs.
  • Seismic Certified load capacity, 900 lbs.
  • 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel.
  • Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting
  • Racks gang together when fully loaded
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MRK-4031
Product Name 31.5" DEPTH 40 SPACE SERVER/AV RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details