MilesTek Corporation MIDDLE ATLANTIC LOW PROFILE WALL RACK 8 RS MILESTEK PART 50-70193 WRS-8

Description
MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70193 Specify a WRS when vertically wall mounting deep eqiupment Structural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, solid steel top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a black textured powder coat
Description
MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70193 Specify a WRS when vertically wall mounting deep eqiupment Structural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, solid steel top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC LOW PROFILE WALL RACK 8 RS MILESTEK PART 50-70193 - WRS-8 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC LOW PROFILE WALL RACK 8 RS MILESTEK PART 50-70193
WRS-8
MIDDLE ATLANTIC LOW PROFILE WALL RACK 8 RS MILESTEK PART 50-70193 WRS-8
MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70193 Specify a WRS when vertically wall mounting deep eqiupment Structural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, solid steel top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a black textured powder coat

MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70193 Specify a WRS when vertically wall mounting deep eqiupment Structural Features:

  • Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics
  • Standard adjustable 11-gauge, 10-32 threaded rackrail
  • Solid hinged body swings either left or right
  • Angled, solid steel top cover allows convenient equipment access
  • Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections
  • Finished in a black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number WRS-8
Product Name MIDDLE ATLANTIC LOW PROFILE WALL RACK 8 RS MILESTEK PART 50-70193
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers