MilesTek Corporation MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U REF00389

Description
MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Vented 19
Denton, TX, United States
MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U
REF00389
MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U REF00389
MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00389
Product Name MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details