MilesTek Corporation MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U REF00397

Description
MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Open Frame 19
Denton, TX, United States
MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U
REF00397
MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U REF00397
MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00397
Product Name MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details