MilesTek Corporation MIDDLE ATLANTIC FAN TOP, ACCEPTS FOUR 4" FANS MW-4FT

Description
Mounts four 4-1/2” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.
Description
Mounts four 4-1/2” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC FAN TOP, ACCEPTS FOUR 4
Denton, TX, United States
MIDDLE ATLANTIC FAN TOP, ACCEPTS FOUR 4" FANS
MW-4FT
MIDDLE ATLANTIC FAN TOP, ACCEPTS FOUR 4" FANS MW-4FT
Mounts four 4-1/2” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Mounts four 4-1/2” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MW-4FT
Product Name MIDDLE ATLANTIC FAN TOP, ACCEPTS FOUR 4" FANS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 111-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers