MilesTek Corporation 4SPC (7") 16" DP BLK LAMINATE KD RCK RK4

Description
[MID ATL] 4SPC (7") 16" DP BLK LAMINATE KD RCK - RK4 MIDDLE ATLANTIC - 4SPC (7") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.
Description
[MID ATL] 4SPC (7") 16" DP BLK LAMINATE KD RCK - RK4 MIDDLE ATLANTIC - 4SPC (7") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Suppliers

Company
Product
Description
Supplier Links
4SPC (7
Denton, TX, United States
4SPC (7") 16" DP BLK LAMINATE KD RCK
RK4
4SPC (7") 16" DP BLK LAMINATE KD RCK RK4
[MID ATL] 4SPC (7") 16" DP BLK LAMINATE KD RCK - RK4 MIDDLE ATLANTIC - 4SPC (7") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

[MID ATL] 4SPC (7") 16" DP BLK LAMINATE KD RCK - RK4 MIDDLE ATLANTIC - 4SPC (7") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RK4
Product Name 4SPC (7") 16" DP BLK LAMINATE KD RCK
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
3 suppliers