MilesTek Corporation MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box REF00416

Description
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Fixed Wall Mount 19
Denton, TX, United States
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box
REF00416
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box REF00416
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00416
Product Name MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-009-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details