MilesTek Corporation VIDEO RACKSHELF AS3-22

Description
[MIDDDLE ATLANTIC] VIDEO RACKSHELF AS3 22 - Milestek part number 50-70300 The video rackshelf has a 22-1/4" deep shelf surface.The video rackshelf has front-to-rear mounting adjustment from 19-1/2" to 25" deep.Supports up to 500 lbs., with front and rear rack rail attachment. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 22-1/4" Capacity: 500 lbs.
Description
[MIDDDLE ATLANTIC] VIDEO RACKSHELF AS3 22 - Milestek part number 50-70300 The video rackshelf has a 22-1/4" deep shelf surface.The video rackshelf has front-to-rear mounting adjustment from 19-1/2" to 25" deep.Supports up to 500 lbs., with front and rear rack rail attachment. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 22-1/4" Capacity: 500 lbs.

Suppliers

Company
Product
Description
Supplier Links
VIDEO RACKSHELF - AS3-22 - MilesTek Corporation
Denton, TX, United States
VIDEO RACKSHELF
AS3-22
VIDEO RACKSHELF AS3-22
[MIDDDLE ATLANTIC] VIDEO RACKSHELF AS3 22 - Milestek part number 50-70300 The video rackshelf has a 22-1/4" deep shelf surface.The video rackshelf has front-to-rear mounting adjustment from 19-1/2" to 25" deep.Supports up to 500 lbs., with front and rear rack rail attachment. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 22-1/4" Capacity: 500 lbs.

[MIDDDLE ATLANTIC] VIDEO RACKSHELF AS3 22 - Milestek part number 50-70300 The video rackshelf has a 22-1/4" deep shelf surface.The video rackshelf has front-to-rear mounting adjustment from 19-1/2" to 25" deep.Supports up to 500 lbs., with front and rear rack rail attachment.

    Size and Capacity:
  • Rack Spaces: 3
  • Inside Width: 17-3/8"
  • Inside Depth: 22-1/4"
  • Capacity: 500 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number AS3-22
Product Name VIDEO RACKSHELF
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 3.465 X 19 X 14.960 - 70016776 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers