MilesTek Corporation MilesTek Vertical 19" Wall Mount Rack 1U REF00363

Description
MilesTek Vertical 19" Wall Mount Rack 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Vertical 19" Wall Mount Rack 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Vertical 19
Denton, TX, United States
MilesTek Vertical 19" Wall Mount Rack 1U
REF00363
MilesTek Vertical 19" Wall Mount Rack 1U REF00363
MilesTek Vertical 19" Wall Mount Rack 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Vertical 19" Wall Mount Rack 1U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00363
Product Name MilesTek Vertical 19" Wall Mount Rack 1U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
IP 65 Plastic Enclosures For Industrial Electronics - SNAPTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 3.94 inch (59.94 to 100 mm)
View Details