MilesTek Corporation MilesTek 19" Rackmount Vented Steel Panel - 1U REF00411

Description
MilesTek 19" Rackmount Vented Steel Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek 19" Rackmount Vented Steel Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek 19
Denton, TX, United States
MilesTek 19" Rackmount Vented Steel Panel - 1U
REF00411
MilesTek 19" Rackmount Vented Steel Panel - 1U REF00411
MilesTek 19" Rackmount Vented Steel Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek 19" Rackmount Vented Steel Panel - 1U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00411
Product Name MilesTek 19" Rackmount Vented Steel Panel - 1U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers