MilesTek Corporation MIDDLE ATLANTIC PIVOTING PANEL MOUNT 8 RS 18DP MILESTEK PART 50-41005 PPM-8-18

Description
[MID ATL] PIVOTING PANEL MNT 8 RS 18DP PPM-8-18 - MILESTEK PART# 50-41005 The 8 Rack-Space Pivoting Panel Mount provides rear access to hubs and patch panels. Front-hinged rail swings forward 90 degrees, allowing rear access to installed 19" panels. Rails are tapped for 10/32" screws. Chassis has cable tie points. Featues: Unique design allows punching down while fully open Abundant internal tie points for cable management Includes hook and loop cable fasteners Finished in durable black powder coat Rack screws included Size and Capacity: Outside Width: 21" Outside Depth: 18" Outside Height: 16" Usable Width: 19" Usable Depth: 17" Usable Height: 14" Rack Spaces: 8 Load Capacity: 60 lbs. Revised 9/09
Description
[MID ATL] PIVOTING PANEL MNT 8 RS 18DP PPM-8-18 - MILESTEK PART# 50-41005 The 8 Rack-Space Pivoting Panel Mount provides rear access to hubs and patch panels. Front-hinged rail swings forward 90 degrees, allowing rear access to installed 19" panels. Rails are tapped for 10/32" screws. Chassis has cable tie points. Featues: Unique design allows punching down while fully open Abundant internal tie points for cable management Includes hook and loop cable fasteners Finished in durable black powder coat Rack screws included Size and Capacity: Outside Width: 21" Outside Depth: 18" Outside Height: 16" Usable Width: 19" Usable Depth: 17" Usable Height: 14" Rack Spaces: 8 Load Capacity: 60 lbs. Revised 9/09

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PIVOTING PANEL MOUNT 8 RS 18DP MILESTEK PART 50-41005 - PPM-8-18 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC PIVOTING PANEL MOUNT 8 RS 18DP MILESTEK PART 50-41005
PPM-8-18
MIDDLE ATLANTIC PIVOTING PANEL MOUNT 8 RS 18DP MILESTEK PART 50-41005 PPM-8-18
[MID ATL] PIVOTING PANEL MNT 8 RS 18DP PPM-8-18 - MILESTEK PART# 50-41005 The 8 Rack-Space Pivoting Panel Mount provides rear access to hubs and patch panels. Front-hinged rail swings forward 90 degrees, allowing rear access to installed 19" panels. Rails are tapped for 10/32" screws. Chassis has cable tie points. Featues: Unique design allows punching down while fully open Abundant internal tie points for cable management Includes hook and loop cable fasteners Finished in durable black powder coat Rack screws included Size and Capacity: Outside Width: 21" Outside Depth: 18" Outside Height: 16" Usable Width: 19" Usable Depth: 17" Usable Height: 14" Rack Spaces: 8 Load Capacity: 60 lbs. Revised 9/09

[MID ATL] PIVOTING PANEL MNT 8 RS 18DP PPM-8-18 - MILESTEK PART# 50-41005 The 8 Rack-Space Pivoting Panel Mount provides rear access to hubs and patch panels. Front-hinged rail swings forward 90 degrees, allowing rear access to installed 19" panels. Rails are tapped for 10/32" screws. Chassis has cable tie points.

    Featues:
  • Unique design allows punching down while fully open
  • Abundant internal tie points for cable management
  • Includes hook and loop cable fasteners
  • Finished in durable black powder coat
  • Rack screws included
    Size and Capacity:
  • Outside Width: 21"
  • Outside Depth: 18"
  • Outside Height: 16"
  • Usable Width: 19"
  • Usable Depth: 17"
  • Usable Height: 14"
  • Rack Spaces: 8
  • Load Capacity: 60 lbs.

Revised 9/09

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number PPM-8-18
Product Name MIDDLE ATLANTIC PIVOTING PANEL MOUNT 8 RS 18DP MILESTEK PART 50-41005
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505820 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Enclosures, Boxes, & Cases - 115-906 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers