MilesTek Corporation 100 PC. 6MM CAGE NUTS CN6MM-100

Description
[MID ATL] 100 PC. 6MM CAGE NUTS PART# CN6MM-100 MIDDLE ATLANTIC 100 PC. 6MM CAGE NUTS Cage nuts fit our WRK, MRK, and DRK cage-nut style rackrail and are available to fit 10-32 and 6mm rack screws to accommodate slide out servers.
Description
[MID ATL] 100 PC. 6MM CAGE NUTS PART# CN6MM-100 MIDDLE ATLANTIC 100 PC. 6MM CAGE NUTS Cage nuts fit our WRK, MRK, and DRK cage-nut style rackrail and are available to fit 10-32 and 6mm rack screws to accommodate slide out servers.

Suppliers

Company
Product
Description
Supplier Links
100 PC. 6MM CAGE NUTS - CN6MM-100 - MilesTek Corporation
Denton, TX, United States
100 PC. 6MM CAGE NUTS
CN6MM-100
100 PC. 6MM CAGE NUTS CN6MM-100
[MID ATL] 100 PC. 6MM CAGE NUTS PART# CN6MM-100 MIDDLE ATLANTIC 100 PC. 6MM CAGE NUTS Cage nuts fit our WRK, MRK, and DRK cage-nut style rackrail and are available to fit 10-32 and 6mm rack screws to accommodate slide out servers.

[MID ATL] 100 PC. 6MM CAGE NUTS PART# CN6MM-100 MIDDLE ATLANTIC 100 PC. 6MM CAGE NUTS Cage nuts fit our WRK, MRK, and DRK cage-nut style rackrail and are available to fit 10-32 and 6mm rack screws to accommodate slide out servers.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number CN6MM-100
Product Name 100 PC. 6MM CAGE NUTS
Unlock Full Specs
to access all available technical data

Similar Products

KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 109-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers