MilesTek Corporation BLACK LAMINATE RACK 8RS 16" DEEP RK8

Description
LAMINATE RACK 16" (8 SPACE) 16" DEEP - RK8 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (8 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.
Description
LAMINATE RACK 16" (8 SPACE) 16" DEEP - RK8 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (8 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Suppliers

Company
Product
Description
Supplier Links
BLACK LAMINATE RACK 8RS 16
Denton, TX, United States
BLACK LAMINATE RACK 8RS 16" DEEP
RK8
BLACK LAMINATE RACK 8RS 16" DEEP RK8
LAMINATE RACK 16" (8 SPACE) 16" DEEP - RK8 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (8 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

LAMINATE RACK 16" (8 SPACE) 16" DEEP - RK8 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (8 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RK8
Product Name BLACK LAMINATE RACK 8RS 16" DEEP
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Enclosures, Boxes, & Cases - 115-903 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers