MilesTek Corporation MIDDLE ATLANTIC 10" FAN GUARD GUARD-10

Description
[MID ATL] 10" FAN GUARD - MILESTEK PART NUMBER 50-70290 10" Fan Guard for the Value Priced Enclosure. Whether you are making new fan mounts or modifying current fan mounts, these fan guards will help to keep your fingers from getting hurt when the fans are spinning.
Description
[MID ATL] 10" FAN GUARD - MILESTEK PART NUMBER 50-70290 10" Fan Guard for the Value Priced Enclosure. Whether you are making new fan mounts or modifying current fan mounts, these fan guards will help to keep your fingers from getting hurt when the fans are spinning.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 10
Denton, TX, United States
MIDDLE ATLANTIC 10" FAN GUARD
GUARD-10
MIDDLE ATLANTIC 10" FAN GUARD GUARD-10
[MID ATL] 10" FAN GUARD - MILESTEK PART NUMBER 50-70290 10" Fan Guard for the Value Priced Enclosure. Whether you are making new fan mounts or modifying current fan mounts, these fan guards will help to keep your fingers from getting hurt when the fans are spinning.

[MID ATL] 10" FAN GUARD - MILESTEK PART NUMBER 50-70290 10" Fan Guard for the Value Priced Enclosure. Whether you are making new fan mounts or modifying current fan mounts, these fan guards will help to keep your fingers from getting hurt when the fans are spinning.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number GUARD-10
Product Name MIDDLE ATLANTIC 10" FAN GUARD
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers