MilesTek Corporation HEAVY DUTY 4RS DRAWER W/KEYLOCK TD4LK TD4LK

Description
Heavy Duty Drawer with Lock 4 Spaces. MILESTEK PART NUMBER 50-70392. The heavy-duty 19" drawer with 4-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 4 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 6-3/4" Capacity: 75 lbs.
Description
Heavy Duty Drawer with Lock 4 Spaces. MILESTEK PART NUMBER 50-70392. The heavy-duty 19" drawer with 4-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 4 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 6-3/4" Capacity: 75 lbs.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY 4RS DRAWER W/KEYLOCK TD4LK - TD4LK - MilesTek Corporation
Denton, TX, United States
HEAVY DUTY 4RS DRAWER W/KEYLOCK TD4LK
TD4LK
HEAVY DUTY 4RS DRAWER W/KEYLOCK TD4LK TD4LK
Heavy Duty Drawer with Lock 4 Spaces. MILESTEK PART NUMBER 50-70392. The heavy-duty 19" drawer with 4-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 4 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 6-3/4" Capacity: 75 lbs.

Heavy Duty Drawer with Lock 4 Spaces. MILESTEK PART NUMBER 50-70392. The heavy-duty 19" drawer with 4-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 4 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 6-3/4" Capacity: 75 lbs.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number TD4LK
Product Name HEAVY DUTY 4RS DRAWER W/KEYLOCK TD4LK
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832104 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Depth 1.56 inch (39.5 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers