MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 27RS 20"DP W/REAR DR ERK-2720

Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2720 - MILESTEK PART NUMBER 50-70554-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2720 - MILESTEK PART NUMBER 50-70554-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 27RS 20
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 27RS 20"DP W/REAR DR
ERK-2720
MIDDLE ATLANTIC ERK SERIES ENCLSR 27RS 20"DP W/REAR DR ERK-2720
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2720 - MILESTEK PART NUMBER 50-70554-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2720 - MILESTEK PART NUMBER 50-70554-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-2720
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 27RS 20"DP W/REAR DR
Unlock Full Specs
to access all available technical data

Similar Products

Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 127-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers