MIDDLE ATLANTIC 7RS VALUE PRICED WALL MOUNT CABINET SBX-7, MILESTEK Part # 50-70190 Economical solution for smaller systems. Fully-welded, 18-gauge steel construction in a low-profile design. Locking front door swings out 180 degrees on a strong hinge. Perforations at the top of each side for cooling. Deep rail-to-door clearance ratio provides flexibility not found in flush-mounted door designs. Other features include a 11-gauge, threaded 10/32" rack rails, large rear knockout for entry of cables, and 1/2"/3/4" electrical knockouts at top, bottom and rear. Black textured powder-coat finish. Measures 17" deep with 14" of useable depth. Two heights available. Size and Capacity:
Outside Width: 22.25"
Outside Depth: 17.0"
Outside Height: 15.6"
Usable Width: 19"
Usable Depth: 14.0"
Usable Height: 12.6"
Rack Spaces: 10
Load Capacity: 100 lbs.
MIDDLE ATLANTIC 7RS VALUE PRICED WALL MOUNT CABINET SBX-7, MILESTEK Part # 50-70190 Economical solution for smaller systems. Fully-welded, 18-gauge steel construction in a low-profile design. Locking front door swings out 180 degrees on a strong hinge. Perforations at the top of each side for cooling. Deep rail-to-door clearance ratio provides flexibility not found in flush-mounted door designs. Other features include a 11-gauge, threaded 10/32" rack rails, large rear knockout for entry of cables, and 1/2"/3/4" electrical knockouts at top, bottom and rear. Black textured powder-coat finish. Measures 17" deep with 14" of useable depth. Two heights available.
Size and Capacity:
- Outside Width: 22.25"
- Outside Depth: 17.0"
- Outside Height: 15.6"
- Usable Width: 19"
- Usable Depth: 14.0"
- Usable Height: 12.6"
- Rack Spaces: 10
- Load Capacity: 100 lbs.