MilesTek Corporation MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH MILESTEK PART 50-41026 VPM-3

Description
MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH Vertical Panel Mount Series is a cost effective, versatile solution to wall mount racking. Can accommodate all depths of equipment. Mounts horizontally or vertically allowing versatile component placement. Available in 2, 3 or 4 rackspace models. 200 lb. weight capacity.
Description
MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH Vertical Panel Mount Series is a cost effective, versatile solution to wall mount racking. Can accommodate all depths of equipment. Mounts horizontally or vertically allowing versatile component placement. Available in 2, 3 or 4 rackspace models. 200 lb. weight capacity.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH MILESTEK PART 50-41026 - VPM-3 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH MILESTEK PART 50-41026
VPM-3
MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH MILESTEK PART 50-41026 VPM-3
MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH Vertical Panel Mount Series is a cost effective, versatile solution to wall mount racking. Can accommodate all depths of equipment. Mounts horizontally or vertically allowing versatile component placement. Available in 2, 3 or 4 rackspace models. 200 lb. weight capacity.

MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH
Vertical Panel Mount Series is a cost effective, versatile solution to wall mount
racking. Can accommodate all depths of equipment. Mounts horizontally or vertically
allowing versatile component placement. Available in 2, 3 or 4 rackspace models.
200 lb. weight capacity.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number VPM-3
Product Name MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH MILESTEK PART 50-41026
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 130-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers