MilesTek Corporation BLACK LAMINATED RACK 12RSx18" DP BRK12

Description
Middle Atlantic Black Laminated Rack 12-Space -MilesTek Part Number 50-70247 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 36.5" Usable Width: 19" Usable Depth: 16" Usable Height: 35" Rack Spaces: 20 Load Capacity: N/R lbs.
Description
Middle Atlantic Black Laminated Rack 12-Space -MilesTek Part Number 50-70247 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 36.5" Usable Width: 19" Usable Depth: 16" Usable Height: 35" Rack Spaces: 20 Load Capacity: N/R lbs.

Suppliers

Company
Product
Description
Supplier Links
BLACK LAMINATED RACK 12RSx18
Denton, TX, United States
BLACK LAMINATED RACK 12RSx18" DP
BRK12
BLACK LAMINATED RACK 12RSx18" DP BRK12
Middle Atlantic Black Laminated Rack 12-Space -MilesTek Part Number 50-70247 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18". Size and Capacity: Outside Width: 20.5" Outside Depth: 18" Outside Height: 36.5" Usable Width: 19" Usable Depth: 16" Usable Height: 35" Rack Spaces: 20 Load Capacity: N/R lbs.

Middle Atlantic Black Laminated Rack 12-Space -MilesTek Part Number 50-70247 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures can stand alone or be used in wall cabinets or entertainment centers. Feet are provided for permanent applications. The depths of the racks are 18".

    Size and Capacity:
  • Outside Width: 20.5"
  • Outside Depth: 18"
  • Outside Height: 36.5"
  • Usable Width: 19"
  • Usable Depth: 16"
  • Usable Height: 35"
  • Rack Spaces: 20
  • Load Capacity: N/R lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number BRK12
Product Name BLACK LAMINATED RACK 12RSx18" DP
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418M12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details