MilesTek Corporation MIDDLE ATLANTIC PAIR 5SP EARS 15.5" DEEP KDE5

Description
Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.
Description
Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PAIR 5SP EARS 15.5
Denton, TX, United States
MIDDLE ATLANTIC PAIR 5SP EARS 15.5" DEEP
KDE5
MIDDLE ATLANTIC PAIR 5SP EARS 15.5" DEEP KDE5
Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.

Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number KDE5
Product Name MIDDLE ATLANTIC PAIR 5SP EARS 15.5" DEEP
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
TK Series Enclosures - 105-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers