MilesTek Corporation 4SP LOW PROF WALLRK 23"D 150# CAP WRP-4

Description
WRP Series Low-Profile Wall Cabinets - WRP-4 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, hinged plexiglass (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a durable putty powder coat
Description
WRP Series Low-Profile Wall Cabinets - WRP-4 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, hinged plexiglass (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a durable putty powder coat

Suppliers

Company
Product
Description
Supplier Links
4SP LOW PROF WALLRK 23
Denton, TX, United States
4SP LOW PROF WALLRK 23"D 150# CAP
WRP-4
4SP LOW PROF WALLRK 23"D 150# CAP WRP-4
WRP Series Low-Profile Wall Cabinets - WRP-4 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, hinged plexiglass (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a durable putty powder coat

WRP Series Low-Profile Wall Cabinets - WRP-4 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features:

  • Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics
  • Standard adjustable 11-gauge, 10-32 threaded rackrail
  • Solid hinged body swings either left or right
  • Angled, hinged plexiglass (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access
  • Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections
  • Finished in a durable putty powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number WRP-4
Product Name 4SP LOW PROF WALLRK 23"D 150# CAP
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 127-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers