MilesTek Corporation MIDDLE ATLANTIC HINGED PANL WALLMOUNT BRKT 1RS 6IN DP MILESTEK PART 50-1014 HPM-1

Description
[MID ATL] HINGED PANL WALLMNT BRKT 1RS 6IN DP HPM1 - MILESTEK PART# 50-41014 Simple, Cost-Effective Wall-Mounting of Rackmount Components FEATURES: Hinged for access to rear of equipment Available in 1, 2, 4 & 6 rackspace sizes 6" depth Weight capacity: 20 lbs. Cable lacing tie points built-in Heavy-duty 11-gauge rackrail Smooth cutout in rear for cable pass-through Finished in a durable black powder coat Racking Height : 1-3/4" (1 Space) Hinged Panel Wallmount Bracket Specifications(.PDF) Revised 9/09
Description
[MID ATL] HINGED PANL WALLMNT BRKT 1RS 6IN DP HPM1 - MILESTEK PART# 50-41014 Simple, Cost-Effective Wall-Mounting of Rackmount Components FEATURES: Hinged for access to rear of equipment Available in 1, 2, 4 & 6 rackspace sizes 6" depth Weight capacity: 20 lbs. Cable lacing tie points built-in Heavy-duty 11-gauge rackrail Smooth cutout in rear for cable pass-through Finished in a durable black powder coat Racking Height : 1-3/4" (1 Space) Hinged Panel Wallmount Bracket Specifications(.PDF) Revised 9/09

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC HINGED PANL WALLMOUNT BRKT 1RS 6IN DP MILESTEK PART 50-1014 - HPM-1 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC HINGED PANL WALLMOUNT BRKT 1RS 6IN DP MILESTEK PART 50-1014
HPM-1
MIDDLE ATLANTIC HINGED PANL WALLMOUNT BRKT 1RS 6IN DP MILESTEK PART 50-1014 HPM-1
[MID ATL] HINGED PANL WALLMNT BRKT 1RS 6IN DP HPM1 - MILESTEK PART# 50-41014 Simple, Cost-Effective Wall-Mounting of Rackmount Components FEATURES: Hinged for access to rear of equipment Available in 1, 2, 4 & 6 rackspace sizes 6" depth Weight capacity: 20 lbs. Cable lacing tie points built-in Heavy-duty 11-gauge rackrail Smooth cutout in rear for cable pass-through Finished in a durable black powder coat Racking Height : 1-3/4" (1 Space) Hinged Panel Wallmount Bracket Specifications(.PDF) Revised 9/09

[MID ATL] HINGED PANL WALLMNT BRKT 1RS 6IN DP HPM1 - MILESTEK PART# 50-41014 Simple, Cost-Effective Wall-Mounting of Rackmount Components

    FEATURES:
  • Hinged for access to rear of equipment
  • Available in 1, 2, 4 & 6 rackspace sizes
  • 6" depth
  • Weight capacity: 20 lbs.
  • Cable lacing tie points built-in
  • Heavy-duty 11-gauge rackrail
  • Smooth cutout in rear for cable pass-through
  • Finished in a durable black powder coat
  • Racking Height : 1-3/4" (1 Space) Hinged Panel Wallmount Bracket Specifications(.PDF) Revised 9/09
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number HPM-1
Product Name MIDDLE ATLANTIC HINGED PANL WALLMOUNT BRKT 1RS 6IN DP MILESTEK PART 50-1014
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 131-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers