MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 21RS 20"DP W/REAR DR ERK-2120

Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC - ERK2120 - MILESTEK PART NUMBER 50-70554-21 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC - ERK2120 - MILESTEK PART NUMBER 50-70554-21 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 21RS 20
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 21RS 20"DP W/REAR DR
ERK-2120
MIDDLE ATLANTIC ERK SERIES ENCLSR 21RS 20"DP W/REAR DR ERK-2120
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC - ERK2120 - MILESTEK PART NUMBER 50-70554-21 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC - ERK2120 - MILESTEK PART NUMBER 50-70554-21 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-2120
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 21RS 20"DP W/REAR DR
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Enclosures, Boxes, & Cases - 115-403 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers