MilesTek Corporation 36" DEPTH 40 SPACE SERVER/AV RACK MRK-4036

Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4036 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4036 Dimensions: 36" Outside Depth, 40 Rack Spaces, 70" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4036 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4036 Dimensions: 36" Outside Depth, 40 Rack Spaces, 70" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
36
Denton, TX, United States
36" DEPTH 40 SPACE SERVER/AV RACK
MRK-4036
36" DEPTH 40 SPACE SERVER/AV RACK MRK-4036
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4036 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4036 Dimensions: 36" Outside Depth, 40 Rack Spaces, 70" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4036 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features:

  • MRK-4036 Dimensions: 36" Outside Depth, 40 Rack Spaces, 70" Racking Height
  • Perfect for Networking and Pro AV environments
  • Fully welded construction
  • Static load capacity, 10,000 lbs.
  • UL Listed load capacity, 2,500 lbs.
  • Seismic Certified load capacity, 900 lbs.
  • 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel.
  • Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting
  • Racks gang together when fully loaded
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MRK-4036
Product Name 36" DEPTH 40 SPACE SERVER/AV RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details