MilesTek Corporation 10 SPACE 16" DEEP BLACK LAMINATE RACK RK10

Description
LAMINATE RACK 16" (10 SPACE) 16" DEEP - RK10 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (10 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.
Description
LAMINATE RACK 16" (10 SPACE) 16" DEEP - RK10 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (10 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Suppliers

Company
Product
Description
Supplier Links
10 SPACE 16
Denton, TX, United States
10 SPACE 16" DEEP BLACK LAMINATE RACK
RK10
10 SPACE 16" DEEP BLACK LAMINATE RACK RK10
LAMINATE RACK 16" (10 SPACE) 16" DEEP - RK10 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (10 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

LAMINATE RACK 16" (10 SPACE) 16" DEEP - RK10 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (10 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RK10
Product Name 10 SPACE 16" DEEP BLACK LAMINATE RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 137-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers