MilesTek Corporation MIDDLE ATLANTIC HEAVY DUTY SLIDING SHELF MILESTEK PART 50-70136 SS

Description
[MID ATL] HEAVY DUTY SLIDING SHELF SS - MILESTEK PART #50-70136 Heavy-Duty Sliding Shelf. The heavy-duty sliding 19" shelf is made of 16-gauge steel. Occupying little more than one rack space, it latches in the open or closed position and has ball bearing shelf slides extending it to a 14" length. Size and Capacity: Rack Spaces: 1 Inside Width: 17-5/16" Inside Depth: 14-5/16" Capacity: 50 lbs.
Description
[MID ATL] HEAVY DUTY SLIDING SHELF SS - MILESTEK PART #50-70136 Heavy-Duty Sliding Shelf. The heavy-duty sliding 19" shelf is made of 16-gauge steel. Occupying little more than one rack space, it latches in the open or closed position and has ball bearing shelf slides extending it to a 14" length. Size and Capacity: Rack Spaces: 1 Inside Width: 17-5/16" Inside Depth: 14-5/16" Capacity: 50 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC HEAVY DUTY SLIDING SHELF MILESTEK PART 50-70136 - SS - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC HEAVY DUTY SLIDING SHELF MILESTEK PART 50-70136
SS
MIDDLE ATLANTIC HEAVY DUTY SLIDING SHELF MILESTEK PART 50-70136 SS
[MID ATL] HEAVY DUTY SLIDING SHELF SS - MILESTEK PART #50-70136 Heavy-Duty Sliding Shelf. The heavy-duty sliding 19" shelf is made of 16-gauge steel. Occupying little more than one rack space, it latches in the open or closed position and has ball bearing shelf slides extending it to a 14" length. Size and Capacity: Rack Spaces: 1 Inside Width: 17-5/16" Inside Depth: 14-5/16" Capacity: 50 lbs.

[MID ATL] HEAVY DUTY SLIDING SHELF SS - MILESTEK PART #50-70136 Heavy-Duty Sliding Shelf. The heavy-duty sliding 19" shelf is made of 16-gauge steel. Occupying little more than one rack space, it latches in the open or closed position and has ball bearing shelf slides extending it to a 14" length.

    Size and Capacity:
  • Rack Spaces: 1
  • Inside Width: 17-5/16"
  • Inside Depth: 14-5/16"
  • Capacity: 50 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SS
Product Name MIDDLE ATLANTIC HEAVY DUTY SLIDING SHELF MILESTEK PART 50-70136
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 121-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers