MilesTek Corporation Datasheets for Fiber Optic Connectors

Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more

Product Name Notes
[HELLRMN TYTN] 6 Duplex LC MM/SM Adapter Panel - 50-24021 Adapter Panel Loaded with 6 Duplex LC MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock...
[HELLRMN TYTN] 6 Port MM ST Fiber Module - 50-24017 Modular Adapter Panel Loaded with 6 ST MM/SM Adapters. These metal panels easily snap into the enclosures with snap lock...
The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief...
The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief...