MilesTek Corporation 20 SPC (35") 16" DP BLK LAMINATE KD RACK RK20

Description
LAMINATE RACK 35" (20 SPACE) 16" DEEP - RK20 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (20 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.
Description
LAMINATE RACK 35" (20 SPACE) 16" DEEP - RK20 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (20 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Suppliers

Company
Product
Description
Supplier Links
20 SPC (35
Denton, TX, United States
20 SPC (35") 16" DP BLK LAMINATE KD RACK
RK20
20 SPC (35") 16" DP BLK LAMINATE KD RACK RK20
LAMINATE RACK 35" (20 SPACE) 16" DEEP - RK20 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (20 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

LAMINATE RACK 35" (20 SPACE) 16" DEEP - RK20 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (20 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RK20
Product Name 20 SPC (35") 16" DP BLK LAMINATE KD RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details