MilesTek Corporation MIDDLE ATLANTIC 25 SP 21" SWING RACK24"DEEP BLACK FINISH MILESTEK PART 50-41033 SFR-25-24

Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41033 Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires Ships ready-to-assemble to reduce space needed for storage and transport Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Durable black powder coat finish 50 rack screws included Abundant tie points and cable pass-throughs ease cable management Permanently lubricated bushings with a proprietary pivot prevent sag Load Capacity: 100 lbs.
Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41033 Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires Ships ready-to-assemble to reduce space needed for storage and transport Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Durable black powder coat finish 50 rack screws included Abundant tie points and cable pass-throughs ease cable management Permanently lubricated bushings with a proprietary pivot prevent sag Load Capacity: 100 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 25 SP 21
Denton, TX, United States
MIDDLE ATLANTIC 25 SP 21" SWING RACK24"DEEP BLACK FINISH MILESTEK PART 50-41033
SFR-25-24
MIDDLE ATLANTIC 25 SP 21" SWING RACK24"DEEP BLACK FINISH MILESTEK PART 50-41033 SFR-25-24
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41033 Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires Ships ready-to-assemble to reduce space needed for storage and transport Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Durable black powder coat finish 50 rack screws included Abundant tie points and cable pass-throughs ease cable management Permanently lubricated bushings with a proprietary pivot prevent sag Load Capacity: 100 lbs.

MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41033

  • Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires
  • Ships ready-to-assemble to reduce space needed for storage and transport
  • Unique, open swing frame design utilizes pivot points instead of
  • hinges and can be inverted to allow opening from the left or the right.
  • Durable black powder coat finish
  • 50 rack screws included
  • Abundant tie points and cable pass-throughs ease cable management
  • Permanently lubricated bushings with a proprietary pivot prevent sag
  • Load Capacity: 100 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SFR-25-24
Product Name MIDDLE ATLANTIC 25 SP 21" SWING RACK24"DEEP BLACK FINISH MILESTEK PART 50-41033
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details