MilesTek Corporation MIDDLE ATLANTIC SLIDING RACKSHELF, 2 RU, 28" DEEP SSHD-28

Description
Incredible 200 lb. capacity, with full extension slides. Occupies two rackspaces, with 28” useable shelf depth. Adjustable rear support to mount in most racks (21.14” to 35.18” range). Steel construction with vented steel shelf.
Description
Incredible 200 lb. capacity, with full extension slides. Occupies two rackspaces, with 28” useable shelf depth. Adjustable rear support to mount in most racks (21.14” to 35.18” range). Steel construction with vented steel shelf.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC SLIDING RACKSHELF, 2 RU, 28
Denton, TX, United States
MIDDLE ATLANTIC SLIDING RACKSHELF, 2 RU, 28" DEEP
SSHD-28
MIDDLE ATLANTIC SLIDING RACKSHELF, 2 RU, 28" DEEP SSHD-28
Incredible 200 lb. capacity, with full extension slides. Occupies two rackspaces, with 28” useable shelf depth. Adjustable rear support to mount in most racks (21.14” to 35.18” range). Steel construction with vented steel shelf.

Incredible 200 lb. capacity, with full extension slides. Occupies two rackspaces, with 28” useable shelf depth. Adjustable rear support to mount in most racks (21.14” to 35.18” range). Steel construction with vented steel shelf.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SSHD-28
Product Name MIDDLE ATLANTIC SLIDING RACKSHELF, 2 RU, 28" DEEP
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 111-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers