MilesTek Corporation MIDDLE ATLANTIC 25 SPACE SWING FRAMERACK 18"DEEP BLACK FINISH MILESTEK PART 50-41030 SFR-25-18

Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-41030 Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires Ships ready-to-assemble to reduce space needed for storage and transport Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Durable black powder coat finish 50 rack screws included Abundant tie points and cable pass-throughs ease cable management Permanently lubricated bushings with a proprietary pivot prevent sag Load Capacity: 100 lbs.
Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-41030 Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires Ships ready-to-assemble to reduce space needed for storage and transport Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Durable black powder coat finish 50 rack screws included Abundant tie points and cable pass-throughs ease cable management Permanently lubricated bushings with a proprietary pivot prevent sag Load Capacity: 100 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 25 SPACE SWING FRAMERACK 18
Denton, TX, United States
MIDDLE ATLANTIC 25 SPACE SWING FRAMERACK 18"DEEP BLACK FINISH MILESTEK PART 50-41030
SFR-25-18
MIDDLE ATLANTIC 25 SPACE SWING FRAMERACK 18"DEEP BLACK FINISH MILESTEK PART 50-41030 SFR-25-18
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-41030 Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires Ships ready-to-assemble to reduce space needed for storage and transport Unique, open swing frame design utilizes pivot points instead of hinges and can be inverted to allow opening from the left or the right. Durable black powder coat finish 50 rack screws included Abundant tie points and cable pass-throughs ease cable management Permanently lubricated bushings with a proprietary pivot prevent sag Load Capacity: 100 lbs.

MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-41030

  • Open-back design maximizes useable wall space• 90º opening with positive stop facilitates punching down of wires
  • Ships ready-to-assemble to reduce space needed for storage and transport
  • Unique, open swing frame design utilizes pivot points instead of
  • hinges and can be inverted to allow opening from the left or the right.
  • Durable black powder coat finish
  • 50 rack screws included
  • Abundant tie points and cable pass-throughs ease cable management
  • Permanently lubricated bushings with a proprietary pivot prevent sag
  • Load Capacity: 100 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SFR-25-18
Product Name MIDDLE ATLANTIC 25 SPACE SWING FRAMERACK 18"DEEP BLACK FINISH MILESTEK PART 50-41030
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1346 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details