MilesTek Corporation MIDDLE ATLANTIC RACK D RING 3-1/4" x 3-5/8" MILESTEK PART 50-70131 D-RING

Description
[MID ATL] RACK D RING 3-1/4" x 3-5/8" D RING - MILESTEK PART #50-70131 Single Wall mount or rack mount D-Ring 3-1/4"w x 3-5/8"h. Finished in durable black powdercoat. D-ring occupies 1 rack space. SPECIFICATIONS: Cabling area: 7.5" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 120
Description
[MID ATL] RACK D RING 3-1/4" x 3-5/8" D RING - MILESTEK PART #50-70131 Single Wall mount or rack mount D-Ring 3-1/4"w x 3-5/8"h. Finished in durable black powdercoat. D-ring occupies 1 rack space. SPECIFICATIONS: Cabling area: 7.5" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 120

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC RACK D RING 3-1/4
Denton, TX, United States
MIDDLE ATLANTIC RACK D RING 3-1/4" x 3-5/8" MILESTEK PART 50-70131
D-RING
MIDDLE ATLANTIC RACK D RING 3-1/4" x 3-5/8" MILESTEK PART 50-70131 D-RING
[MID ATL] RACK D RING 3-1/4" x 3-5/8" D RING - MILESTEK PART #50-70131 Single Wall mount or rack mount D-Ring 3-1/4"w x 3-5/8"h. Finished in durable black powdercoat. D-ring occupies 1 rack space. SPECIFICATIONS: Cabling area: 7.5" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 120

[MID ATL] RACK D RING 3-1/4" x 3-5/8" D RING - MILESTEK PART #50-70131 Single Wall mount or rack mount D-Ring 3-1/4"w x 3-5/8"h. Finished in durable black powdercoat. D-ring occupies 1 rack space.

    SPECIFICATIONS:
  • Cabling area: 7.5" sq.
  • Recommended fill rate: 50%
  • CAT5e cable area: 0.03"
  • sq. # of CAT5e cables: 120
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number D-RING
Product Name MIDDLE ATLANTIC RACK D RING 3-1/4" x 3-5/8" MILESTEK PART 50-70131
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR247331SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 80.08 inch (2034 mm)
Width 24 inch (610 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details