MilesTek Corporation 3 SPACE (5.25") RACKSHELF MILESTEK PART 50-70003 U3

Description
[MID ATL] 3 Space (5.25") Rackshelf - U3 MilesTek part 50-70003 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed. Features : Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada [MID ATL] 3 Space (5.25") Rackshelf Data Sheet (.PDF)
Description
[MID ATL] 3 Space (5.25") Rackshelf - U3 MilesTek part 50-70003 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed. Features : Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada [MID ATL] 3 Space (5.25") Rackshelf Data Sheet (.PDF)

Suppliers

Company
Product
Description
Supplier Links
3 SPACE (5.25
Denton, TX, United States
3 SPACE (5.25") RACKSHELF MILESTEK PART 50-70003
U3
3 SPACE (5.25") RACKSHELF MILESTEK PART 50-70003 U3
[MID ATL] 3 Space (5.25") Rackshelf - U3 MilesTek part 50-70003 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed. Features : Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada [MID ATL] 3 Space (5.25") Rackshelf Data Sheet (.PDF)

[MID ATL] 3 Space (5.25") Rackshelf - U3 MilesTek part 50-70003 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed.

    Features :
  • Weight capacity from 35 to 85 lbs. depending on size
  • Accommodates most standard non-rackmountable components
  • See chart for part numbers and dimensions
  • Contractor packs available
  • UL Listed in the US and Canada

[MID ATL] 3 Space (5.25") Rackshelf Data Sheet (.PDF)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U3
Product Name 3 SPACE (5.25") RACKSHELF MILESTEK PART 50-70003
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13145U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 78.75 inch (2000 mm)
Width 31.5 inch (800 mm)
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details