MilesTek Corporation 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK RK2

Description
[MID ATL] 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK - RK2 MIDDLE ATLANTIC - 2 SPC (3.5") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.
Description
[MID ATL] 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK - RK2 MIDDLE ATLANTIC - 2 SPC (3.5") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Suppliers

Company
Product
Description
Supplier Links
2 SPC (3.5
Denton, TX, United States
2 SPC (3.5") 16" DP BLK LAMINATE KD RACK
RK2
2 SPC (3.5") 16" DP BLK LAMINATE KD RACK RK2
[MID ATL] 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK - RK2 MIDDLE ATLANTIC - 2 SPC (3.5") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

[MID ATL] 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK - RK2 MIDDLE ATLANTIC - 2 SPC (3.5") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RK2
Product Name 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details