MilesTek Corporation CLAMPING RACKSHELF 3RS RC-3

Description
Middle Atlantic Clamping Rackshelf 3-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 70 lbs. MilesTek part number 50-70262
Description
Middle Atlantic Clamping Rackshelf 3-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 70 lbs. MilesTek part number 50-70262

Suppliers

Company
Product
Description
Supplier Links
CLAMPING RACKSHELF 3RS - RC-3 - MilesTek Corporation
Denton, TX, United States
CLAMPING RACKSHELF 3RS
RC-3
CLAMPING RACKSHELF 3RS RC-3
Middle Atlantic Clamping Rackshelf 3-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 70 lbs. MilesTek part number 50-70262

Middle Atlantic Clamping Rackshelf 3-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 70 lbs. MilesTek part number 50-70262

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RC-3
Product Name CLAMPING RACKSHELF 3RS
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details