MilesTek Corporation Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| RELAY, BUS SEGMENTING 28 VOLT - 90-50274 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire... | |
| RELAY, BUS SEGMENTING, 5V - 90-50275 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus... | |
| RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus... | |
| RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus... | |
| RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus... | |
| RELAY, STUB SWITCHING, 5V - 90-50271 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus... | |
| DUAL BUS SWITCHING RELAY WITH INTERNAL TERMINATION 28 VOLT | |
| DUAL BUS SWITCHING RELAY WITH INTERNAL TERMINATION 5 VOLT |