DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 10WAC-DCPWRSUPPLY70C AMBIENT | |
| 15WAC-DCPWRSUPPLYLOW CASEHEIGHTUL | |
| 20WATTAC-DCPWRSUPPLY LOWCASEHEIGH | |
| 30 W POWER SUPPLY/MOUDULE | |
| 36V, 600MA INDUCTOR BUILT-IN STE | |
| 3WAC-DCPOWERSUPPLYUL /TUV/CE | |
| 40 W ENCAP AC/DC POWER SUPPLY | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 12V 20W | |
| AC/DC CONVERTER 12V 3W | |
| AC/DC CONVERTER 12V 5.04W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 20W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 15V 4.95W | |
| AC/DC CONVERTER 18V 15W | |
| AC/DC CONVERTER 18V 20W | |
| AC/DC CONVERTER 18V 3W | |
| AC/DC CONVERTER 18V 5.04W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 20W | |
| AC/DC CONVERTER 24V 3W | |
| AC/DC CONVERTER 24V 5.04W | |
| AC/DC CONVERTER 3.3V 2.7W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 20W | |
| AC/DC CONVERTER 5V 3W | |
| AC/DC CONVERTER 5V 5W | |
| AC/DC CONVERTER 6V 3W | |
| AC/DC CONVERTER 6V 4.98W | |
| AC/DC CONVERTER 7.5V 5W | |
| AC/DC CONVERTER 9V 3W | |
| AC/DC CONVERTER 9V 4.95W | |
| DC DC CONVERTER 0.7525-3.63V 58W | |
| HISAT-COT 0.5A INDUCTOR BUILT-IN | |
| HISAT-COT 0.7A INDUCTOR BUILT-IN | |
| HISAT-COT 1.0A INDUCTOR BUILT-IN | |
| HISAT-COT 1.5A INDUCTOR BUILT-IN | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output -1.2 ~ -6V 300mA 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output -3.3V 50mA 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 5.1V 10A 4.5V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 5.1V 20A 4.5V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 5.1V 3A 4.5V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 5.1V 6A 4.5V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.98V 60A 5V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 13.2V 3A 5V - 40V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 13.2V 6A 5V - 40V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 4.5V - 22V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 15A 4.5V - 22V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 4.5V - 22V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 3A 4.5V - 22V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 22V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 10A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 16A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.63V 10A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.63V 16A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.63V 5A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.63V 6A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 10A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 16A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 20A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 5A 9.6V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 25A 10V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.54 ~ 3.6V 12A 4.5V - 13.2V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 1.5V 33A 2.75V - 4V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V 17A 4.5V - 13.2V Input |
| << Prev | Next >> |