Cosel U.S.A., Inc. DC DC Converters ZUS101212

Description
Isolated Module DC DC Converter 1 Output 12V 900mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 900mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1820-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1820-ND
DC DC Converters 1776-1820-ND
Isolated Module DC DC Converter 1 Output 12V 900mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 900mA 9V - 18V Input

Buy Now Datasheet
Converter; 12 V; 1.6 A; 12 VDC; 1.10 A (Typ.); 45 mm W x 7 mm H x 35 mm D - 70161599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 12 V; 1.6 A; 12 VDC; 1.10 A (Typ.); 45 mm W x 7 mm H x 35 mm D
70161599
Converter; 12 V; 1.6 A; 12 VDC; 1.10 A (Typ.); 45 mm W x 7 mm H x 35 mm D 70161599
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ZUS101212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS101212
Power Supplies - Board Mount - DC DC Converters ZUS101212
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Shenzhen, China
DC DC Converters
ZUS101212
DC DC Converters ZUS101212
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1820-ND 70161599 ZUS101212 ZUS101212
Product Name DC DC Converters Converter; 12 V; 1.6 A; 12 VDC; 1.10 A (Typ.); 45 mm W x 7 mm H x 35 mm D Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 0.9000 amps 0.9000 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 19556660 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details