Cosel U.S.A., Inc. DC DC Converters ZUS151212

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1831-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1831-ND
DC DC Converters 1776-1831-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUS151212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS151212
Power Supplies - Board Mount - DC DC Converters ZUS151212
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Converter; 12 V; 1.3 A; 12 VDC; 1.57 A (Typ.); 45 mm W x 8.5 mm H x 50 mm D - 70161765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 12 V; 1.3 A; 12 VDC; 1.57 A (Typ.); 45 mm W x 8.5 mm H x 50 mm D
70161765
Converter; 12 V; 1.3 A; 12 VDC; 1.57 A (Typ.); 45 mm W x 8.5 mm H x 50 mm D 70161765
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1831-ND ZUS151212 70161765
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 12 V; 1.3 A; 12 VDC; 1.57 A (Typ.); 45 mm W x 8.5 mm H x 50 mm D
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details